TE Connectivity Terminal Blocks 1-1986693-1

Description
STR PLUG SPRING TYPE LH 11P, 3.50mm
Request a Quote Datasheet
Description
STR PLUG SPRING TYPE LH 11P, 3.50mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 1-1986693-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-1986693-1
Terminal Blocks 1-1986693-1
STR PLUG SPRING TYPE LH 11P, 3.50mm

STR PLUG SPRING TYPE LH 11P, 3.50mm

Buy Now
Headers, Plugs and Sockets - A104427-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104427-ND
Headers, Plugs and Sockets A104427-ND
"11 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"11 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Lh 11P, 3.50Mm Amp - Te Connectivity - 41AJ0083 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Lh 11P, 3.50Mm Amp - Te Connectivity
41AJ0083
Str Plug Spring Type Lh 11P, 3.50Mm Amp - Te Connectivity 41AJ0083
STR PLUG SPRING TYPE LH 11P, 3.50mm

STR PLUG SPRING TYPE LH 11P, 3.50mm

Supplier's Site
Terminal Block, Plug, 11Pos, 30-14Awg; Product Range Te Connectivity - 83T4057 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 11Pos, 30-14Awg; Product Range Te Connectivity
83T4057
Terminal Block, Plug, 11Pos, 30-14Awg; Product Range Te Connectivity 83T4057
TERMINAL BLOCK, PLUG, 11POS, 30-14AWG; Product Range:-; No. of Contacts:11Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 11POS, 30-14AWG; Product Range:-; No. of Contacts:11Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1986693-1 A104427-ND 41AJ0083 83T4057
Product Name Terminal Blocks Headers, Plugs and Sockets Str Plug Spring Type Lh 11P, 3.50Mm Amp - Te Connectivity Terminal Block, Plug, 11Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products