TE Connectivity Headers, Plugs and Sockets 1-1986692-5

Description
"15 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"15 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104383-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104383-ND
Headers, Plugs and Sockets A104383-ND
"15 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"15 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Block, Plug, 15Pos, 30-14Awg; Product Range Te Connectivity - 83T4051 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 15Pos, 30-14Awg; Product Range Te Connectivity
83T4051
Terminal Block, Plug, 15Pos, 30-14Awg; Product Range Te Connectivity 83T4051
TERMINAL BLOCK, PLUG, 15POS, 30-14AWG; Product Range:-; No. of Contacts:15Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 15POS, 30-14AWG; Product Range:-; No. of Contacts:15Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Str Plug Spring Type Rh 15P, 3.50Mm Amp - Te Connectivity - 41AJ0078 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Rh 15P, 3.50Mm Amp - Te Connectivity
41AJ0078
Str Plug Spring Type Rh 15P, 3.50Mm Amp - Te Connectivity 41AJ0078
STR PLUG SPRING TYPE RH 15P, 3.50mm

STR PLUG SPRING TYPE RH 15P, 3.50mm

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104383-ND 83T4051 41AJ0078
Product Name Headers, Plugs and Sockets Terminal Block, Plug, 15Pos, 30-14Awg; Product Range Te Connectivity Str Plug Spring Type Rh 15P, 3.50Mm Amp - Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 1511-1 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare, Knurled
Mounting Through Hole
Coupling Single End, Fork, Hollow
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details