TE Connectivity Terminal Blocks - Headers, Plugs and Sockets 1-1986300-1

Description
TERM BLOCK PLUG 11POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 11POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - A101144-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A101144-ND
Terminal Blocks - Headers, Plugs and Sockets A101144-ND
TERM BLOCK PLUG 11POS STR 5MM

TERM BLOCK PLUG 11POS STR 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1-1986300-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-1986300-1
Pluggable Terminal Blocks 1-1986300-1
Pluggable Terminal Blocks FrtStyle Trm Blk Plg 5mm 11 POS

Pluggable Terminal Blocks FrtStyle Trm Blk Plg 5mm 11 POS

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number A101144-ND 1-1986300-1
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.16 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2458 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details