TE Connectivity Barrier Strips 1-1986227-0

Description
Configuration Features Number of Positions : 10 Number of Rows : 2 Dimensions Length : 130 MM  [5.12 INCH ] Housing Features Centerline (Pitch) : 11.4 MM  [.5 INCH ] Housing Material : Polycarbonate Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Product Type : Barrier Strip
Request a Quote
Description
Configuration Features Number of Positions : 10 Number of Rows : 2 Dimensions Length : 130 MM  [5.12 INCH ] Housing Features Centerline (Pitch) : 11.4 MM  [.5 INCH ] Housing Material : Polycarbonate Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Product Type : Barrier Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1-1986227-0 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1-1986227-0
Barrier Strips 1-1986227-0
Configuration Features Number of Positions : 10 Number of Rows : 2 Dimensions Length : 130 MM  [5.12 INCH ] Housing Features Centerline (Pitch) : 11.4 MM  [.5 INCH ] Housing Material : Polycarbonate Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Product Type : Barrier Strip

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2

Dimensions


  • Length : 130 MM  [5.12 INCH ]

Housing Features


  • Centerline (Pitch) : 11.4 MM  [.5 INCH ]
  • Housing Material : Polycarbonate

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Product Type : Barrier Strip
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1-1986227-0
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 1123343-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Termination Options 0.64
View Details
2 suppliers
Barrier Strips - 1-1546310-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers