TE Connectivity
Connector Contacts
1-1981377-2
Description
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Tab Thickness : .65 MM [.025 INCH ] Mating Tab Width : 2.5 MM [.098 INCH ]
Dimensions Wire Size (MMSQ) : .52 - 1.38 Wire Size (AWG) : 16 - 20 Wire Size (CMA) : 1026.23 - 2723.46
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Tab Thickness : .65 MM [.025 INCH ] Mating Tab Width : 2.5 MM [.098 INCH ]
Dimensions Wire Size (MMSQ) : .52 - 1.38 Wire Size (AWG) : 16 - 20 Wire Size (CMA) : 1026.23 - 2723.46
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Tab Thickness : .65 MM [.025 INCH ] Mating Tab Width : 2.5 MM [.098 INCH ]
Dimensions Wire Size (MMSQ) : .52 - 1.38 Wire Size (AWG) : 16 - 20 Wire Size (CMA) : 1026.23 - 2723.46
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 1
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Pin
- Mating Tab Thickness : .65 MM [.025 INCH ]
- Mating Tab Width : 2.5 MM [.098 INCH ]
Dimensions
- Wire Size (MMSQ) : .52 - 1.38
- Wire Size (AWG) : 16 - 20
- Wire Size (CMA) : 1026.23 - 2723.46
Operation/Application
- Circuit Application : Signal
Packaging Features
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-1981377-2 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
North American
20 to 24 AWG
International
0.2000 to 0.5600 mm2
View Details
Material
Tin
Features
RoHS
North American
18 to 34 AWG
View Details
2 suppliers
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details