Configuration Features Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Length : 3.9 MM [.153 INCH ] Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness (MICM) : 100 Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .5 MM [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness (MICIN) : 100
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Row-to-Row Spacing : 2 MM [.079 INCH ] Stack Height : 4.3 MM [.169 INCH ]
Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 650 Operating Voltage (VAC) : 200
Housing Features Centerline (Pitch) : 2 MM [.079 INCH ] Housing Color : Black Housing Material : Thermoplastic
Industry Standards Approved Standards : CSA Certified, UL Recognized UL Flammability Rating : UL 94V-0
Mechanical Attachment PCB Mount Retention : Without
Packaging Features Packaging Method : Bag/Box Packaging Quantity : 350
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Shrouded PCB Connector Assembly Type : PCB Mount Header
Termination Features Square Termination Post & Tail Dimension : .5 MM [.02 INCH ] Termination Method to Printed Circuit Board : Surface Mount
Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Configuration Features
- Number of Positions : 14
- Number of Rows : 2
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 1
- Contact Mating Area Length : 3.9 MM [.153 INCH ]
- Contact Mating Area Plating Material : Tin
- Contact Mating Area Plating Material Thickness (MICM) : 100
- Contact Shape & Form : Square
- Contact Type : Pin
- Mating Square Post Dimension : .5 MM [.02 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Bright
- PCB Contact Termination Area Plating Material Thickness (MICIN) : 100
Dimensions
- PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
- Row-to-Row Spacing : 2 MM [.079 INCH ]
- Stack Height : 4.3 MM [.169 INCH ]
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (VAC) : 650
- Operating Voltage (VAC) : 200
Housing Features
- Centerline (Pitch) : 2 MM [.079 INCH ]
- Housing Color : Black
- Housing Material : Thermoplastic
Industry Standards
- Approved Standards : CSA Certified, UL Recognized
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- PCB Mount Retention : Without
Packaging Features
- Packaging Method : Bag/Box
- Packaging Quantity : 350
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Header Type : Shrouded
- PCB Connector Assembly Type : PCB Mount Header
Termination Features
- Square Termination Post & Tail Dimension : .5 MM [.02 INCH ]
- Termination Method to Printed Circuit Board : Surface Mount
Usage Conditions
- Operating Temperature Range (DEGC) : -40 - 105