TE Connectivity Switches - Tactile Switches 1-1977120-2

Description
FSM6JAAHX=6MM TACT SWITCH, HIGH
Description
FSM6JAAHX=6MM TACT SWITCH, HIGH

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
1-1977120-2
Switches - Tactile Switches 1-1977120-2
FSM6JAAHX=6MM TACT SWITCH, HIGH

FSM6JAAHX=6MM TACT SWITCH, HIGH

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches
Product Number 1-1977120-2
Product Name Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 1.1 lbs (0.5199 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Light Touch Miniature Pushbutton - EB2061-A-J22AF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
4 suppliers
3-Position, Momentary Action Pushbutton - P2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Tactile Switches - 2-1437565-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-G2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers