NKK Switches Low Profile Process Sealed Tactile JB15HAP-4BC

Description
JB-Series Low Profile Process Sealed Tactiles Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations. Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering. Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.
Request a Quote
Description
JB-Series Low Profile Process Sealed Tactiles Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations. Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering. Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JB15HAP-4BC is a low-profile, process-sealed tactile switch from the JB series, featuring a high operating force of 2.65N, a total travel of 0.300mm, and a flat actuator with a black cap. It has straight PCB terminals, a dome contact for crisp tactile feedback, and a rubber seal that prevents contamination while enabling automated soldering and cleaning. The switch meets a 50 milliohms maximum contact resistance, 500 megohms minimum insulation resistance, and 250V AC dielectric strength, with an electrical and mechanical life of 1,000,000 operations minimum. The case and base are glass fiber reinforced polyamide and PBT, rated UL94V-0, and it operates from -25°C to +70°C. Terminal spacing conforms to a 2.54mm PCB grid.

Datasheet Summary
Powered by GS/AI

The JB15HAP-4BC is a low-profile, process-sealed tactile switch from the JB series, featuring a high operating force of 2.65N, a total travel of 0.300mm, and a flat actuator with a black cap. It has straight PCB terminals, a dome contact for crisp tactile feedback, and a rubber seal that prevents contamination while enabling automated soldering and cleaning. The switch meets a 50 milliohms maximum contact resistance, 500 megohms minimum insulation resistance, and 250V AC dielectric strength, with an electrical and mechanical life of 1,000,000 operations minimum. The case and base are glass fiber reinforced polyamide and PBT, rated UL94V-0, and it operates from -25°C to +70°C. Terminal spacing conforms to a 2.54mm PCB grid.

Suppliers

Company
Product
Description
Supplier Links
Low Profile Process Sealed Tactile - JB15HAP-4BC - NKK Switches
Scottsdale, AZ, United States
Low Profile Process Sealed Tactile
JB15HAP-4BC
Low Profile Process Sealed Tactile JB15HAP-4BC
JB-Series Low Profile Process Sealed Tactiles Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations. Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering. Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.

JB-Series Low Profile Process Sealed Tactiles

  • Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel.
  • Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations.
  • Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering.
  • Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.
Supplier's Site Datasheet
Pushbutton Switches - JB15HAP-4BC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
JB15HAP-4BC
Pushbutton Switches JB15HAP-4BC
LOW PROFILE PROCESS SEALED TACTILE

LOW PROFILE PROCESS SEALED TACTILE

Buy Now
Tactile Switches - 2300-JB15HAP-4BC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tactile Switches
2300-JB15HAP-4BC
Tactile Switches 2300-JB15HAP-4BC
LOW PROFILE PROCESS SEALED TACTILE

LOW PROFILE PROCESS SEALED TACTILE

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
JB15HAP-4BC
Switches - Tactile Switches JB15HAP-4BC
SWITCH TACT SPST-NO 0.125A 24V

SWITCH TACT SPST-NO 0.125A 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
JB15HAP-4BC
Tactile Switches JB15HAP-4BC
Tactile Switches JB SERIES TACTILE

Tactile Switches JB SERIES TACTILE

Buy Now Datasheet

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number JB15HAP-4BC JB15HAP-4BC 2300-JB15HAP-4BC JB15HAP-4BC JB15HAP-4BC
Product Name Low Profile Process Sealed Tactile Pushbutton Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Square Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; Off-Mom Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Through Hole Solder Pin
Min. Actuating Force 0.6 lbs (0.2650 kg) 0.6 lbs (0.2650 kg) 0.6 lbs (0.2650 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Process Sealed Tactile - JB15KP-4CC - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Hardware - AT4059A - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
Hardware - AT4060Z-J - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
Features Illuminated Switch
View Details
6mm Tactile - HP0215AFKP4-S - NKK Switches
Specs
Actuator Specifications Standard
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
7 suppliers