TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-1969443-3

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon GF Configuration Features Number of Positions : 13 Number of Rows : 1 Dimensions Product Height : 2.51 MM  [.099 INCH ] Product Length : 31.9 MM  [1.25 INCH ] Product Width : 7.8 MM  [.307 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon GF Configuration Features Number of Positions : 13 Number of Rows : 1 Dimensions Product Height : 2.51 MM  [.099 INCH ] Product Length : 31.9 MM  [1.25 INCH ] Product Width : 7.8 MM  [.307 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-1969443-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-1969443-3
Connector Hardware, Mounts, Locks & Retainers 1-1969443-3
Body Features Primary Product Color : Black Primary Product Material : Nylon GF Configuration Features Number of Positions : 13 Number of Rows : 1 Dimensions Product Height : 2.51 MM  [.099 INCH ] Product Length : 31.9 MM  [1.25 INCH ] Product Width : 7.8 MM  [.307 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon GF

Configuration Features


  • Number of Positions : 13
  • Number of Rows : 1

Dimensions


  • Product Height : 2.51 MM  [.099 INCH ]
  • Product Length : 31.9 MM  [1.25 INCH ]
  • Product Width : 7.8 MM  [.307 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 600

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A108595-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A108595-ND
Rectangular Connector Accessories A108595-ND
Connector Terminal Position Assurance (TPA) For Economy Power Housings

Connector Terminal Position Assurance (TPA) For Economy Power Housings

Buy Now Datasheet
Ep 2.5 Tpa Retainer, 13 Pos Te Connectivity - 96X8201 - Newark, An Avnet Company
Chicago, IL, United States
Ep 2.5 Tpa Retainer, 13 Pos Te Connectivity
96X8201
Ep 2.5 Tpa Retainer, 13 Pos Te Connectivity 96X8201
EP 2.5 TPA Retainer, 13 Pos

EP 2.5 TPA Retainer, 13 Pos

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1969443-3 A108595-ND 96X8201
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Ep 2.5 Tpa Retainer, 13 Pos Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products