TE Connectivity Connector Housing, Plug, 12Pos; Product Range Te Connectivity 1-1903131-6

Description
CONNECTOR HOUSING, PLUG, 12POS; Product Range:Dynamic D1200 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D1200 Series Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 12POS; Product Range:Dynamic D1200 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D1200 Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 12Pos; Product Range Te Connectivity - 69AH4038 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 12Pos; Product Range Te Connectivity
69AH4038
Connector Housing, Plug, 12Pos; Product Range Te Connectivity 69AH4038
CONNECTOR HOUSING, PLUG, 12POS; Product Range:Dynamic D1200 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D1200 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 12POS; Product Range:Dynamic D1200 Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D1200 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH4038
Product Name Connector Housing, Plug, 12Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details