TE Connectivity ™ Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets 1-188275-8

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Series: Micro-MaTch Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Board or Cable Number of Positions: 18 Row Spacing - Mating: 0.100" (2.54mm)
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Series: Micro-MaTch Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Board or Cable Number of Positions: 18 Row Spacing - Mating: 0.100" (2.54mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Series: Micro-MaTch Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Board or Cable Number of Positions: 18 Row Spacing - Mating: 0.100" (2.54mm)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Series: Micro-MaTch
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Receptacle
Contact Type: Forked
Style: Board to Board or Cable
Number of Positions: 18
Row Spacing - Mating: 0.100" (2.54mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Backplane Connector, Receptacle, 32 Position; Product Range Amphenol Communications Solutions - 45T5359 - Newark, An Avnet Company
Specs
Product Type IC Headers; PCB Receptacles
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Discrete Sockets - 1613513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details