Body Features
Configuration Features
Contact Features
Dimensions
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
Win Source Part Number: 1365653-1-1871465-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-1200
Package: Bulk
Product Status: Active
Features: Polarizing Key
Base Product Number: 1871465
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 2
Number of Rows: 1
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.098" (2.50mm)
"2 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)"
TE Connectivity 1-1871465-2
TE Connectivity 1-1871465-2
TE Connectivity 1-1871465-2
2-Pos Wire-to-Wire Power Connector, Receptacle, Crimp, UL94 V-0, 250V Product overview: 1-1871465-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1871465-2 can be used for catalog matching and distributor lookup.
Electronic Component
| TE Connectivity | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-1871465-2 | 1365653-1-1871465-2 | A106246-ND | 7064436P | 7064436 | 340-1-1871465-2 | 1-1871465-2 |
| Product Name | Rectangular Wire & Cable Connectors & Housings | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Rectangular Connector Housings | Wire Housings & Plugs | Wire Housings & Plugs | 250V Electronic Connector | |
| Connector Type | Rectangular Connectors, Heavy Duty; Wire to Board Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |