TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1827863-6

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.3 MM  [.129 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.3 MM  [.129 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1827863-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1827863-6
Rectangular Wire & Cable Connectors & Housings 1-1827863-6
Body Features Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.3 MM  [.129 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 32
  • Number of Rows : 2

Dimensions


  • Row-to-Row Spacing : 3.3 MM  [.129 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - A126065-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A126065-ND
Rectangular Connector Housings A126065-ND
"32 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

"32 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

Buy Now Datasheet
Wire Housings & Plugs - 7064427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7064427
Wire Housings & Plugs 7064427
TE Connectivity 1-1827863-6

TE Connectivity 1-1827863-6

Supplier's Site
Wire Housings & Plugs - 7064427P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7064427P
Wire Housings & Plugs 7064427P
TE Connectivity 1-1827863-6

TE Connectivity 1-1827863-6

Supplier's Site
Wire Housings & Plugs - 1650390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1650390
Wire Housings & Plugs 1650390
TE Connectivity 1-1827863-6

TE Connectivity 1-1827863-6

Supplier's Site
Dynamic 1100D Rec Hsg X 32P Black Te Connectivity - 21R1972 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 1100D Rec Hsg X 32P Black Te Connectivity
21R1972
Dynamic 1100D Rec Hsg X 32P Black Te Connectivity 21R1972
DYNAMIC 1100D REC HSG X 32P BLACK

DYNAMIC 1100D REC HSG X 32P BLACK

Supplier's Site Datasheet
Dynamic 1100D Rec Hsg X 32P Black Amp - Te Connectivity - 40AJ9833 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 1100D Rec Hsg X 32P Black Amp - Te Connectivity
40AJ9833
Dynamic 1100D Rec Hsg X 32P Black Amp - Te Connectivity 40AJ9833
DYNAMIC 1100D REC HSG X 32P BLACK

DYNAMIC 1100D REC HSG X 32P BLACK

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1827863-6 A126065-ND 7064427 7064427P 1650390 21R1972
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Dynamic 1100D Rec Hsg X 32P Black Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-232-0305-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Connector Systems Amp - Te Connectivity - 28AC6874 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Connector Systems Amp - Te Connectivity - 26AC5932 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details