TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1827863-0

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 12.45 MM  [.49 INCH ] Connector Length : 42.6 MM  [1.67 INCH ] Connector Width : 11.3 MM  [.44 INCH ] Row-to-Row Spacing : 3.3 MM  [.129 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 12.45 MM  [.49 INCH ] Connector Length : 42.6 MM  [1.67 INCH ] Connector Width : 11.3 MM  [.44 INCH ] Row-to-Row Spacing : 3.3 MM  [.129 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1827863-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1827863-0
Rectangular Wire & Cable Connectors & Housings 1-1827863-0
Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 12.45 MM  [.49 INCH ] Connector Length : 42.6 MM  [1.67 INCH ] Connector Width : 11.3 MM  [.44 INCH ] Row-to-Row Spacing : 3.3 MM  [.129 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 12.45 MM  [.49 INCH ]
  • Connector Length : 42.6 MM  [1.67 INCH ]
  • Connector Width : 11.3 MM  [.44 INCH ]
  • Row-to-Row Spacing : 3.3 MM  [.129 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
340-1-1827863-0
Electronic Connector 340-1-1827863-0
40 Pos 2mm Crimp Wire Housing, Female Socket, Straight, UL94 V-0 Product overview: 1-1827863-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1827863-0 can be used for catalog matching and distributor lookup.

40 Pos 2mm Crimp Wire Housing, Female Socket, Straight, UL94 V-0 Product overview: 1-1827863-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1827863-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 7201522P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201522P
Wire Housings & Plugs 7201522P
TE Connectivity 1-1827863-0

TE Connectivity 1-1827863-0

Supplier's Site
Wire Housings & Plugs - 7201522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201522
Wire Housings & Plugs 7201522
TE Connectivity 1-1827863-0

TE Connectivity 1-1827863-0

Supplier's Site
Rectangular Connector Housings - A106241-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A106241-ND
Rectangular Connector Housings A106241-ND
"40 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

"40 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1827863-0 340-1-1827863-0 7201522P 7201522 A106241-ND
Product Name Rectangular Wire & Cable Connectors & Housings Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Rectangular Connector Contacts - A25948-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
4 suppliers
Coax Connectors - 1051807-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details