TE Connectivity Slide Switches 1825232-1

Description
Body Features Actuator Color : Black Actuator Material : Nylon Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On None On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 3 MM  [.118 INCH ] Product Length : 9.05 MM  [.356 INCH ] Product Width : 4.3 MM  [.169 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .2 Operating Voltage (VDC) : 30 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Economy Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.4 MM  [.094 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : Nylon Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On None On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 3 MM  [.118 INCH ] Product Length : 9.05 MM  [.356 INCH ] Product Width : 4.3 MM  [.169 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .2 Operating Voltage (VDC) : 30 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Economy Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.4 MM  [.094 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825232-1 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1825232-1
Slide Switches 1825232-1
Body Features Actuator Color : Black Actuator Material : Nylon Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On None On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 3 MM  [.118 INCH ] Product Length : 9.05 MM  [.356 INCH ] Product Width : 4.3 MM  [.169 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .2 Operating Voltage (VDC) : 30 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Economy Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.4 MM  [.094 INCH ]

Body Features


  • Actuator Color : Black
  • Actuator Material : Nylon
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Actuator Travel : 2 MM  [.079 INCH ]
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Single
  • Number of Positions : 2
  • Operating Function : On None On

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 3 MM  [.118 INCH ]
  • Product Length : 9.05 MM  [.356 INCH ]
  • Product Width : 4.3 MM  [.169 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .2
  • Operating Voltage (VDC) : 30

Industry Standards


  • UL Flammability Rating : UL 94HB

Other


  • Grade : Economy

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Actuator Type : Slide

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.4 MM  [.094 INCH ]
Buy Now
Slide Switches - A107673-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
A107673-ND
Slide Switches A107673-ND
Slide Switch SPDT Through Hole, Right Angle

Slide Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
1825232-1
Slide Switches 1825232-1
Slide Switches SLIDE SWITCH SPDT Right Angle

Slide Switches SLIDE SWITCH SPDT Right Angle

Buy Now Datasheet
Slide Switch, Spdt, 0.2A, 30Vdc, Solder; Contact Configuration Te Connectivity - 97X7939 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.2A, 30Vdc, Solder; Contact Configuration Te Connectivity
97X7939
Slide Switch, Spdt, 0.2A, 30Vdc, Solder; Contact Configuration Te Connectivity 97X7939
SLIDE SWITCH, SPDT, 0.2A, 30VDC, SOLDER; Contact Configuration:SPDT; Switch Operation:On-None-Of f; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 0.2A, 30VDC, SOLDER; Contact Configuration:SPDT; Switch Operation:On-None-Off; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site
SWITCH SLIDE SPDT 200MA 30V - 791-1825232-1 - Utmel Electronic Limited
Hong Kong, China
SWITCH SLIDE SPDT 200MA 30V
791-1825232-1
SWITCH SLIDE SPDT 200MA 30V 791-1825232-1
SWITCH SLIDE SPDT 200MA 30V

SWITCH SLIDE SPDT 200MA 30V

Supplier's Site
Switches - Slide Switches 1825232-1
SWITCH SLIDE SPDT 200MA 30V

SWITCH SLIDE SPDT 200MA 30V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1825232-1 A107673-ND 1825232-1 97X7939 791-1825232-1 1825232-1
Product Name Slide Switches Slide Switches Slide Switches Slide Switch, Spdt, 0.2A, 30Vdc, Solder; Contact Configuration Te Connectivity SWITCH SLIDE SPDT 200MA 30V Switches - Slide Switches
Agency Approvals UL Listed
Current Rating 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Base Material Metal
Actuator Material Plastic Plastic Plastic
Terminal Type Straight PC Pins Through Hole PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1-1825010-7 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
Current Rating 0.4000 amps
View Details
4 suppliers
Slide Switches - 450-1615-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
3 suppliers
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - 450-1629-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
2 suppliers