TE Connectivity Tactile Switches 2331407-1

Description
Body Features Actuator Color : Brown Actuator Force : 50 G  [1.76 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Side Actuator Profile : Extended Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : Without Number of Actuators : Single Operating Function : Off (On) Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Housing Features Low Profile : Yes Process Sealed : No Product Type Features Actuator Style : Side Actuator Actuator Type : Rocker Leg Style : Gull Wing Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote
Description
Body Features Actuator Color : Brown Actuator Force : 50 G  [1.76 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Side Actuator Profile : Extended Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : Without Number of Actuators : Single Operating Function : Off (On) Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Housing Features Low Profile : Yes Process Sealed : No Product Type Features Actuator Style : Side Actuator Actuator Type : Rocker Leg Style : Gull Wing Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2331407-1 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
2331407-1
Tactile Switches 2331407-1
Body Features Actuator Color : Brown Actuator Force : 50 G  [1.76 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Side Actuator Profile : Extended Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : Without Number of Actuators : Single Operating Function : Off (On) Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Housing Features Low Profile : Yes Process Sealed : No Product Type Features Actuator Style : Side Actuator Actuator Type : Rocker Leg Style : Gull Wing Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]

Body Features


  • Actuator Color : Brown
  • Actuator Force : 50 G  [1.76 OZ ]
  • Actuator Material : Thermoplastic
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : Without
  • Number of Actuators : Single
  • Operating Function : Off (On)
  • Switch Feedback Type : Non-Tactile

Contact Features


  • Contact Base Material : Stainless Steel
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Housing Features


  • Low Profile : Yes
  • Process Sealed : No

Product Type Features


  • Actuator Style : Side Actuator
  • Actuator Type : Rocker
  • Leg Style : Gull Wing

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Touch Switches and Tactile Switches
Product Number 2331407-1
Product Name Tactile Switches
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.1 lbs (0.0500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2213819-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Product Range Alcoswitch Te Connectivity - 28AC6419 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
Pushbutton Switches - 1-1977120-1 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
2 suppliers
Tactile Switches - 2331411-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details