TE Connectivity Connectors, Interconnects - Terminals - Housings, Boots 1-180984-0

Description
Win Source Part Number: 1363629-1-180984-0 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Bulk Product Status: Active Base Product Number: 180984 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Boot Color: Natural Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects, Flag Terminal Size: 0.250" (6.35mm) Material: Nylon
Request a Quote Datasheet
Description
Win Source Part Number: 1363629-1-180984-0 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Bulk Product Status: Active Base Product Number: 180984 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Boot Color: Natural Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects, Flag Terminal Size: 0.250" (6.35mm) Material: Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Housings, Boots - 1363629-1-180984-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1363629-1-180984-0
Connectors, Interconnects - Terminals - Housings, Boots 1363629-1-180984-0
Win Source Part Number: 1363629-1-180984-0 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Bulk Product Status: Active Base Product Number: 180984 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Boot Color: Natural Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects, Flag Terminal Size: 0.250" (6.35mm) Material: Nylon

Win Source Part Number: 1363629-1-180984-0
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Bulk
Product Status: Active
Base Product Number: 180984
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Boot
Color: Natural
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects, Flag
Terminal Size: 0.250" (6.35mm)
Material: Nylon

Buy Now Datasheet
Faston 250 Flag Boot Nylon Nat Te Connectivity - 82Y0258 - Newark, An Avnet Company
Chicago, IL, United States
Faston 250 Flag Boot Nylon Nat Te Connectivity
82Y0258
Faston 250 Flag Boot Nylon Nat Te Connectivity 82Y0258
FASTON 250 FLAG BOOT NYLON NAT

FASTON 250 FLAG BOOT NYLON NAT

Supplier's Site
Faston 250 Flag Boot Nylon Nat Amp - Te Connectivity - 87AJ8947 - Newark, An Avnet Company
Chicago, IL, United States
Faston 250 Flag Boot Nylon Nat Amp - Te Connectivity
87AJ8947
Faston 250 Flag Boot Nylon Nat Amp - Te Connectivity 87AJ8947
FASTON 250 FLAG BOOT NYLON NAT

FASTON 250 FLAG BOOT NYLON NAT

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1363629-1-180984-0 82Y0258
Product Name Connectors, Interconnects - Terminals - Housings, Boots Faston 250 Flag Boot Nylon Nat Te Connectivity
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector
View Details