TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-179958-4

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 9.8 MM  [.38 INCH ] Connector Length : 53.68 MM  [2.11 INCH ] Connector Width : 29 MM  [1.1 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.399 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 9.8 MM  [.38 INCH ] Connector Length : 53.68 MM  [2.11 INCH ] Connector Width : 29 MM  [1.1 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.399 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-179958-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-179958-4
Rectangular Wire & Cable Connectors & Housings 1-179958-4
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 9.8 MM  [.38 INCH ] Connector Length : 53.68 MM  [2.11 INCH ] Connector Width : 29 MM  [1.1 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.399 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 9.8 MM  [.38 INCH ]
  • Connector Length : 53.68 MM  [2.11 INCH ]
  • Connector Width : 29 MM  [1.1 INCH ]

Housing Features


  • Centerline (Pitch) : 10.16 MM  [.399 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
630V Electronic Connector
340-1-179958-4
630V Electronic Connector 340-1-179958-4
4P Power Connector, Wire-to-Wire, 630V, UL94 V-0, Crimp Product overview: 1-179958-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 630V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 630V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-179958-4 can be used for catalog matching and distributor lookup.

4P Power Connector, Wire-to-Wire, 630V, UL94 V-0, Crimp Product overview: 1-179958-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 630V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 630V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-179958-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A29586-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29586-ND
Rectangular Connector Housings A29586-ND
"4 Rectangular Connectors - Housings Receptacle Black 0.400"" (10.16mm)"

"4 Rectangular Connectors - Housings Receptacle Black 0.400"" (10.16mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365555-1-179958-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365555-1-179958-4
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365555-1-179958-4
Win Source Part Number: 1365555-1-179958-4 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-5200 Package: Bulk Product Status: Active Features: Polarizing Key Base Product Number: 179958 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 4 Number of Rows: 1 Note: Contacts Not Included Pitch: 0.400" (10.16mm)

Win Source Part Number: 1365555-1-179958-4
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-5200
Package: Bulk
Product Status: Active
Features: Polarizing Key
Base Product Number: 179958
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 4
Number of Rows: 1
Note: Contacts Not Included
Pitch: 0.400" (10.16mm)

Buy Now Datasheet
Wire Housings & Plugs - 6801001P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801001P
Wire Housings & Plugs 6801001P
TE Connectivity 1-179958-4

TE Connectivity 1-179958-4

Supplier's Site
Wire Housings & Plugs - 6801001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801001
Wire Housings & Plugs 6801001
TE Connectivity 1-179958-4

TE Connectivity 1-179958-4

Supplier's Site
Wire Housings & Plugs - 1650387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1650387
Wire Housings & Plugs 1650387
TE Connectivity 1-179958-4

TE Connectivity 1-179958-4

Supplier's Site
Housing, Rcpt, Dynamic D-5200S Contact; Product Range Amp - Te Connectivity - 39Y7999 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, Dynamic D-5200S Contact; Product Range Amp - Te Connectivity
39Y7999
Housing, Rcpt, Dynamic D-5200S Contact; Product Range Amp - Te Connectivity 39Y7999
HOUSING, RCPT, DYNAMIC D-5200S CONTACT; Product Range:Dynamic D-5200S Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP Dynamic D-5200S Series Socket Contacts; Connector Body Material:PET (Polyester),RoHS Compliant: Yes

HOUSING, RCPT, DYNAMIC D-5200S CONTACT; Product Range:Dynamic D-5200S Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP Dynamic D-5200S Series Socket Contacts; Connector Body Material:PET (Polyester),RoHS Compliant: Yes

Supplier's Site Datasheet
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity - 74C6785 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
74C6785
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 74C6785
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-5200S Series; Gender:Receptacle; No. of Positions:-; Pitch Spacing:-; For Use With:AMP Dynamic D-5200S Series Socket Contacts; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-5200S Series; Gender:Receptacle; No. of Positions:-; Pitch Spacing:-; For Use With:AMP Dynamic D-5200S Series Socket Contacts; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
1-179958-4
Connectors >> Rectangular Connectors Housings 1-179958-4
10.16mm 1x4P 4 1 不带 P=10.16mm Rectangular Connectors Housings ROHS

10.16mm 1x4P 4 1 不带 P=10.16mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-179958-4 340-1-179958-4 A29586-ND 1365555-1-179958-4 6801001P 6801001 39Y7999 1-179958-4
Product Name Rectangular Wire & Cable Connectors & Housings 630V Electronic Connector Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs Housing, Rcpt, Dynamic D-5200S Contact; Product Range Amp - Te Connectivity Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103688-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103648-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
Rectangular Wire & Cable Connectors & Housings - 103958-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers