TE Connectivity Connector Housing, Plug, 20Pos; Product Range Amp Te Connectivity 1-179555-8

Description
CONNECTOR HOUSING, PLUG, 20POS; Product Range:Dynamic D-3200M Series; Gender:Plug; No. of Positions:20Ways; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 20POS; Product Range:Dynamic D-3200M Series; Gender:Plug; No. of Positions:20Ways; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 20Pos; Product Range Amp Te Connectivity - 17AH9658 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 20Pos; Product Range Amp Te Connectivity
17AH9658
Connector Housing, Plug, 20Pos; Product Range Amp Te Connectivity 17AH9658
CONNECTOR HOUSING, PLUG, 20POS; Product Range:Dynamic D-3200M Series; Gender:Plug; No. of Positions:20Ways; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 20POS; Product Range:Dynamic D-3200M Series; Gender:Plug; No. of Positions:20Ways; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9658
Product Name Connector Housing, Plug, 20Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details