TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-178802-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-178802-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-178802-3
Rectangular Wire & Cable Connectors & Housings 1-178802-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
361-1-178802-3
250V Electronic Connector 361-1-178802-3
3 Position Male Pin Connector, 250V AC, Crimp, Black Product overview: 1-178802-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-1-178802-3 can be used for catalog matching and distributor lookup.

3 Position Male Pin Connector, 250V AC, Crimp, Black Product overview: 1-178802-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-1-178802-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A29527-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29527-ND
Rectangular Connector Housings A29527-ND
"3 Rectangular Connectors - Housings Plug Black 0.150"" (3.81mm)"

"3 Rectangular Connectors - Housings Plug Black 0.150"" (3.81mm)"

Buy Now Datasheet
Wire Housings & Plugs - 7201916P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201916P
Wire Housings & Plugs 7201916P
TE Connectivity 1-178802-3

TE Connectivity 1-178802-3

Supplier's Site
Wire Housings & Plugs - 7201916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201916
Wire Housings & Plugs 7201916
TE Connectivity 1-178802-3

TE Connectivity 1-178802-3

Supplier's Site
Wire Housings & Plugs - 1642754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1642754
Wire Housings & Plugs 1642754
TE Connectivity 1-178802-3

TE Connectivity 1-178802-3

Supplier's Site
CONN HOUSING TAB 3POS KEY-X PNL - 792-1-178802-3 - Utmel Electronic Limited
Hong Kong, China
CONN HOUSING TAB 3POS KEY-X PNL
792-1-178802-3
CONN HOUSING TAB 3POS KEY-X PNL 792-1-178802-3
CONN HOUSING TAB 3POS KEY-X PNL

CONN HOUSING TAB 3POS KEY-X PNL

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-178802-3 361-1-178802-3 A29527-ND 7201916P 7201916 792-1-178802-3
Product Name Rectangular Wire & Cable Connectors & Housings 250V Electronic Connector Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs CONN HOUSING TAB 3POS KEY-X PNL
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Panel Mount Panel Mount Cable mount Cable, Panel
Gender Male / Plug Male / Plug Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1589057-6 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Panel Mount
Current Rating 1.0 amps
View Details
In-Series Adapters - 1056333-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
Connectors - 102918-2 - Heilind Electronics, Inc.
TE Connectivity
View Details
4 suppliers
In-Series Adapters - 1-1337458-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
5 suppliers