TE Connectivity Dynamic 3100 Rec Hsg 10P Rohs Compliant Amp Te Connectivity 1-178288-8

Description
DYNAMIC 3100 REC HSG 10P ROHS COMPLIANT: YES
Datasheet
Description
DYNAMIC 3100 REC HSG 10P ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dynamic 3100 Rec Hsg 10P Rohs Compliant Amp Te Connectivity - 09H7003 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 3100 Rec Hsg 10P Rohs Compliant Amp Te Connectivity
09H7003
Dynamic 3100 Rec Hsg 10P Rohs Compliant Amp Te Connectivity 09H7003
DYNAMIC 3100 REC HSG 10P ROHS COMPLIANT: YES

DYNAMIC 3100 REC HSG 10P ROHS COMPLIANT: YES

Supplier's Site Datasheet
Housing, Receptacle, D-3100S, 10Way; Product Range Amp Te Connectivity - 88W1435 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, D-3100S, 10Way; Product Range Amp Te Connectivity
88W1435
Housing, Receptacle, D-3100S, 10Way; Product Range Amp Te Connectivity 88W1435
HOUSING, RECEPTACLE, D-3100S, 10WAY; Product Range:Dynamic D-3100S Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:3.81mm; For Use With:Dynamic D-3100S Series Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

HOUSING, RECEPTACLE, D-3100S, 10WAY; Product Range:Dynamic D-3100S Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:3.81mm; For Use With:Dynamic D-3100S Series Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 09H7003
Product Name Dynamic 3100 Rec Hsg 10P Rohs Compliant Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details