TE Connectivity Receptacle Housing, 6Pos, 5.08Mm, Gf Pe; Product Range Amp Te Connectivity 1-178129-6

Description
RECEPTACLE HOUSING, 6POS, 5.08MM, GF PE; Product Range:Dynamic D-3200 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D-3200 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 6POS, 5.08MM, GF PE; Product Range:Dynamic D-3200 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D-3200 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 6Pos, 5.08Mm, Gf Pe; Product Range Amp Te Connectivity - 88W1434 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 6Pos, 5.08Mm, Gf Pe; Product Range Amp Te Connectivity
88W1434
Receptacle Housing, 6Pos, 5.08Mm, Gf Pe; Product Range Amp Te Connectivity 88W1434
RECEPTACLE HOUSING, 6POS, 5.08MM, GF PE; Product Range:Dynamic D-3200 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D-3200 Series Socket Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 6POS, 5.08MM, GF PE; Product Range:Dynamic D-3200 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D-3200 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 88W1434
Product Name Receptacle Housing, 6Pos, 5.08Mm, Gf Pe; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details