TE Connectivity Rcpt Connector Housing, Gf Polyester; Product Range Amp Te Connectivity 1-178128-4

Description
RCPT CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3200S Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes
Description
RCPT CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3200S Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Connector Housing, Gf Polyester; Product Range Amp Te Connectivity - 85X8297 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Connector Housing, Gf Polyester; Product Range Amp Te Connectivity
85X8297
Rcpt Connector Housing, Gf Polyester; Product Range Amp Te Connectivity 85X8297
RCPT CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3200S Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

RCPT CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3200S Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

Supplier's Site
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 09H6981 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
09H6981
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 09H6981
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-3200S Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Socket Contacts; Connector Type:Plug & Socket RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-3200S Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Socket Contacts; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85X8297
Product Name Rcpt Connector Housing, Gf Polyester; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details