Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Quick Connect Tab Plating Material : Tin
Configuration Features Number of Levels : 1 Number of Positions : 15 Number of Rows : 2
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30
Dimensions Product Length : 239.9 MM [9.44 INCH ] Wire Size (MMSQ) : .326 - 5.26 Wire Size (AWG) : 22 - 10
Electrical Characteristics Operating Voltage (V) : 600
Housing Features Centerline (Pitch) : 14.3 MM [.563 INCH ] Housing Material : PBT
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Nickel Thread Size : 8-32 Top Termination Type : Wire Clamp Combo Head
Operation/Applicatio
n Circuit Application : Power
Product Type Features Block Style : Non-Feed Through Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Usage Conditions Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
- Barrier Strip Style : Dual Barrier
- Primary Product Color : Black
- Product Orientation : Vertical
- Quick Connect Tab Plating Material : Tin
Configuration Features
- Number of Levels : 1
- Number of Positions : 15
- Number of Rows : 2
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 30
Dimensions
- Product Length : 239.9 MM [9.44 INCH ]
- Wire Size (MMSQ) : .326 - 5.26
- Wire Size (AWG) : 22 - 10
Electrical Characteristics
- Operating Voltage (V) : 600
Housing Features
- Centerline (Pitch) : 14.3 MM [.563 INCH ]
- Housing Material : PBT
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mounting Options : End Mounting Ears
- Screw Head Type : Combo Phil-Slot
- Screw Material : Steel
- Screw Plating Material : Nickel
- Thread Size : 8-32
- Top Termination Type : Wire Clamp Combo Head
Operation/Application
- Circuit Application : Power
Product Type Features
- Block Style : Non-Feed Through
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Wire
Usage Conditions
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]