TE Connectivity Connector, Housing, 5 Position, Plug, 3.81Mm; Product Range Amp Te Connectivity 1-177648-5

Description
CONNECTOR, HOUSING, 5 POSITION, PLUG, 3.81MM; Product Range:Dynamic D-3100S Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, 5 POSITION, PLUG, 3.81MM; Product Range:Dynamic D-3100S Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, 5 Position, Plug, 3.81Mm; Product Range Amp Te Connectivity - 01H9607 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, 5 Position, Plug, 3.81Mm; Product Range Amp Te Connectivity
01H9607
Connector, Housing, 5 Position, Plug, 3.81Mm; Product Range Amp Te Connectivity 01H9607
CONNECTOR, HOUSING, 5 POSITION, PLUG, 3.81MM; Product Range:Dynamic D-3100S Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, 5 POSITION, PLUG, 3.81MM; Product Range:Dynamic D-3100S Series; Gender:Plug; No. of Positions:5Positions; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site
Connector Housing, Plug, 5Pos, 3.81Mm; Product Range Amp Te Connectivity - 17AH9649 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 5Pos, 3.81Mm; Product Range Amp Te Connectivity
17AH9649
Connector Housing, Plug, 5Pos, 3.81Mm; Product Range Amp Te Connectivity 17AH9649
CONNECTOR HOUSING, PLUG, 5POS, 3.81MM; Product Range:Dynamic 3000 Series; Gender:Plug; No. of Positions:5Ways; Pitch Spacing:3.81mm; For Use With:AMP Dynamic 3000 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 5POS, 3.81MM; Product Range:Dynamic 3000 Series; Gender:Plug; No. of Positions:5Ways; Pitch Spacing:3.81mm; For Use With:AMP Dynamic 3000 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01H9607
Product Name Connector, Housing, 5 Position, Plug, 3.81Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details