TE Connectivity Connector, Cap, 12Pos, 2Row, 3.5Mm; Pitch Spacing Amp Te Connectivity 1-174957-1

Description
CONNECTOR, CAP, 12POS, 2ROW, 3.5MM; Pitch Spacing:3.5mm; No. of Contacts:12Contacts; Gender:Header; Product Range:MULTI LOCK 070 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, CAP, 12POS, 2ROW, 3.5MM; Pitch Spacing:3.5mm; No. of Contacts:12Contacts; Gender:Header; Product Range:MULTI LOCK 070 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Cap, 12Pos, 2Row, 3.5Mm; Pitch Spacing Amp Te Connectivity - 38AC2703 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Cap, 12Pos, 2Row, 3.5Mm; Pitch Spacing Amp Te Connectivity
38AC2703
Connector, Cap, 12Pos, 2Row, 3.5Mm; Pitch Spacing Amp Te Connectivity 38AC2703
CONNECTOR, CAP, 12POS, 2ROW, 3.5MM; Pitch Spacing:3.5mm; No. of Contacts:12Contacts; Gender:Header; Product Range:MULTI LOCK 070 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, CAP, 12POS, 2ROW, 3.5MM; Pitch Spacing:3.5mm; No. of Contacts:12Contacts; Gender:Header; Product Range:MULTI LOCK 070 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Headers, Male Pins - 1-174957-1 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
1-174957-1
Headers, Male Pins 1-174957-1
CONN HEADER VERT 12POS

CONN HEADER VERT 12POS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 38AC2703 1-174957-1
Product Name Connector, Cap, 12Pos, 2Row, 3.5Mm; Pitch Spacing Amp Te Connectivity Headers, Male Pins
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Contact Plating Tin Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Backplane Conn, Header, 72Pos, 9Row, 2Mm; Product Range Amphenol Communications Solutions - 03M1358 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
PCB Headers & Receptacles - 102567-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 3 amps
View Details
2 suppliers