TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1-174954-2

Description
Win Source Part Number: 1364224-1-174954-2 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multi-Lock Package: Bulk Product Status: Active Features: Mounting Brackets Base Product Number: 174954 Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: Automotive, General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): Varies by Wire Gauge Style: Board to Cable/Wire Contact Type: Tab Pitch - Mating: 0.138" (3.50mm) Number of Positions: 6 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Latch Holder Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.925" (23.50mm) Contact Shape: Rectangular Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Polybutylene Terephthalate (PBT) Insulation Color: Black
Request a Quote Datasheet
Description
Win Source Part Number: 1364224-1-174954-2 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multi-Lock Package: Bulk Product Status: Active Features: Mounting Brackets Base Product Number: 174954 Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: Automotive, General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): Varies by Wire Gauge Style: Board to Cable/Wire Contact Type: Tab Pitch - Mating: 0.138" (3.50mm) Number of Positions: 6 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Latch Holder Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.925" (23.50mm) Contact Shape: Rectangular Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Polybutylene Terephthalate (PBT) Insulation Color: Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1364224-1-174954-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1364224-1-174954-2
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1364224-1-174954-2
Win Source Part Number: 1364224-1-174954-2 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multi-Lock Package: Bulk Product Status: Active Features: Mounting Brackets Base Product Number: 174954 Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: Automotive, General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): Varies by Wire Gauge Style: Board to Cable/Wire Contact Type: Tab Pitch - Mating: 0.138" (3.50mm) Number of Positions: 6 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Latch Holder Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.925" (23.50mm) Contact Shape: Rectangular Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Polybutylene Terephthalate (PBT) Insulation Color: Black

Win Source Part Number: 1364224-1-174954-2
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multi-Lock
Package: Bulk
Product Status: Active
Features: Mounting Brackets
Base Product Number: 174954
Mounting Type: Through Hole
HTSUS: 8536.69.4040
Applications: Automotive, General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): Varies by Wire Gauge
Style: Board to Cable/Wire
Contact Type: Tab
Pitch - Mating: 0.138" (3.50mm)
Number of Positions: 6
Number of Rows: 1
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Latch Holder
Contact Length - Post: 0.157" (4.00mm)
Insulation Height: 0.925" (23.50mm)
Contact Shape: Rectangular
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Contact Material: Brass
Insulation Material: Polybutylene Terephthalate (PBT)
Insulation Color: Black

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1364224-1-174954-2
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Single Turret Terminal .084
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
IC Socket Adapters - 2651073 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details