TE Connectivity Rectangular Connector Contacts 1-1747501-2

Description
Contact
Request a Quote Datasheet
Description
Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-1-1747501-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-1747501-2-ND
Rectangular Connector Contacts 17-1-1747501-2-ND
Contact

Contact

Buy Now Datasheet
Contact, Tab, Crimp, 16-14Awg; Product Range Amp - Te Connectivity - 12AJ6705 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab, Crimp, 16-14Awg; Product Range Amp - Te Connectivity
12AJ6705
Contact, Tab, Crimp, 16-14Awg; Product Range Amp - Te Connectivity 12AJ6705
CONTACT, TAB, CRIMP, 16-14AWG; Product Range:Dynamic D-4200 Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

CONTACT, TAB, CRIMP, 16-14AWG; Product Range:Dynamic D-4200 Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-1-1747501-2-ND 12AJ6705
Product Name Rectangular Connector Contacts Contact, Tab, Crimp, 16-14Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Plug, Double Stacking - DB750 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details