TE Connectivity Rectangular Connector Contacts 1-1747419-2

Description
Contact
Request a Quote Datasheet
Description
Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-1-1747419-2TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-1747419-2TR-ND
Rectangular Connector Contacts 17-1-1747419-2TR-ND
Contact

Contact

Buy Now Datasheet
Rectangular Connector Contacts - 17-1-1747419-2CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-1747419-2CT-ND
Rectangular Connector Contacts 17-1-1747419-2CT-ND
Contact

Contact

Buy Now Datasheet
Contact, Tab, 16-14Awg, Crimp; Product Range Amp - Te Connectivity - 12AJ6647 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab, 16-14Awg, Crimp; Product Range Amp - Te Connectivity
12AJ6647
Contact, Tab, 16-14Awg, Crimp; Product Range Amp - Te Connectivity 12AJ6647
CONTACT, TAB, 16-14AWG, CRIMP; Product Range:Dynamic D-4200 Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

CONTACT, TAB, 16-14AWG, CRIMP; Product Range:Dynamic D-4200 Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-1-1747419-2TR-ND 12AJ6647
Product Name Rectangular Connector Contacts Contact, Tab, 16-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

“N” Female to BNC Male, Adapter - SALE-9325 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) 4 Hole Panel Mount Connector - ET-BFS-4H - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Panel/Flange
View Details