TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1747276-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 8.5 MM  [.33 INCH ] Connector Length : 33.7 MM  [1.32 INCH ] Connector Width : 23 MM  [.9 INCH ] Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 8.5 MM  [.33 INCH ] Connector Length : 33.7 MM  [1.32 INCH ] Connector Width : 23 MM  [.9 INCH ] Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1747276-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1747276-3
Rectangular Wire & Cable Connectors & Housings 1-1747276-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 8.5 MM  [.33 INCH ] Connector Length : 33.7 MM  [1.32 INCH ] Connector Width : 23 MM  [.9 INCH ] Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 8.5 MM  [.33 INCH ]
  • Connector Length : 33.7 MM  [1.32 INCH ]
  • Connector Width : 23 MM  [.9 INCH ]

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 250

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365871-1-1747276-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365871-1-1747276-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365871-1-1747276-3
Win Source Part Number: 1365871-1-1747276-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-4200 Package: Bulk Product Status: Active Base Product Number: 1747276 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 3 Number of Rows: 1 Fastening Type: Latch Lock Note: Contacts Not Included

Win Source Part Number: 1365871-1-1747276-3
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-4200
Package: Bulk
Product Status: Active
Base Product Number: 1747276
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 3
Number of Rows: 1
Fastening Type: Latch Lock
Note: Contacts Not Included

Buy Now Datasheet
Wire Housings & Plugs - 7201676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201676
Wire Housings & Plugs 7201676
TE Connectivity 1-1747276-3

TE Connectivity 1-1747276-3

Supplier's Site
Wire Housings & Plugs - 7201676P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201676P
Wire Housings & Plugs 7201676P
TE Connectivity 1-1747276-3

TE Connectivity 1-1747276-3

Supplier's Site
Wire Housings & Plugs - 1642737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1642737
Wire Housings & Plugs 1642737
TE Connectivity 1-1747276-3

TE Connectivity 1-1747276-3

Supplier's Site
Singapore, Singapore
23A 600V Electronic Connector
340-1-1747276-3
23A 600V Electronic Connector 340-1-1747276-3
3 Pos 6.35mm Crimp Receptacle Housing, 23A, 600V, ST Product overview: 1-1747276-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 23A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1747276-3 can be used for catalog matching and distributor lookup.

3 Pos 6.35mm Crimp Receptacle Housing, 23A, 600V, ST Product overview: 1-1747276-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 23A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1747276-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A32603-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A32603-ND
Rectangular Connector Housings A32603-ND
3 Rectangular Connectors - Housings Receptacle Black

3 Rectangular Connectors - Housings Receptacle Black

Buy Now Datasheet
Dynamic D4200 Rec Hsg3P/x Amp - Te Connectivity - 73K6119 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D4200 Rec Hsg3P/x Amp - Te Connectivity
73K6119
Dynamic D4200 Rec Hsg3P/x Amp - Te Connectivity 73K6119
DYNAMIC D4200 REC HSG3P/X

DYNAMIC D4200 REC HSG3P/X

Supplier's Site Datasheet
Dynamic D4200 Rec Hsg3P/x Amp - Te Connectivity - 40AJ9673 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D4200 Rec Hsg3P/x Amp - Te Connectivity
40AJ9673
Dynamic D4200 Rec Hsg3P/x Amp - Te Connectivity 40AJ9673
DYNAMIC D4200 REC HSG3P/X

DYNAMIC D4200 REC HSG3P/X

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1747276-3 1365871-1-1747276-3 7201676 7201676P 1642737 340-1-1747276-3 A32603-ND 73K6119
Product Name Rectangular Wire & Cable Connectors & Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs 23A 600V Electronic Connector Rectangular Connector Housings Dynamic D4200 Rec Hsg3P/x Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount Free Hanging (In-Line)
Gender Male / Plug; Female / Jack Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A130852-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 102387-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
8 suppliers
Connectors, Interconnects - Rectangular Connectors - Accessories - 1228037-102536-6 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104353-9 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers