TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1747276-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1747276-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1747276-2
Rectangular Wire & Cable Connectors & Housings 1-1747276-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 7201610P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201610P
Wire Housings & Plugs 7201610P
TE Connectivity 1-1747276-2

TE Connectivity 1-1747276-2

Supplier's Site
Wire Housings & Plugs - 1643909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1643909
Wire Housings & Plugs 1643909
TE Connectivity 1-1747276-2

TE Connectivity 1-1747276-2

Supplier's Site
Rectangular Connector Housings - A116398-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A116398-ND
Rectangular Connector Housings A116398-ND
2 Rectangular Connectors - Housings Receptacle Black

2 Rectangular Connectors - Housings Receptacle Black

Buy Now Datasheet
Rectangular Connector Housings - 1111-1-1747276-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1111-1-1747276-2-ND
Rectangular Connector Housings 1111-1-1747276-2-ND
CONNECTOR HOUSING DYNAMIC D4200

CONNECTOR HOUSING DYNAMIC D4200

Buy Now Datasheet
Dynamic D4200 Rec Hsg 2P/x Amp - Te Connectivity - 96X7274 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D4200 Rec Hsg 2P/x Amp - Te Connectivity
96X7274
Dynamic D4200 Rec Hsg 2P/x Amp - Te Connectivity 96X7274
DYNAMIC D4200 REC HSG 2P/X

DYNAMIC D4200 REC HSG 2P/X

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1747276-2 7201610P 1643909 A116398-ND 96X7274
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings Dynamic D4200 Rec Hsg 2P/x Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102241-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
9 suppliers
Contacts - 103455-1 - Powell Electronics, Inc.
TE Connectivity
View Details
6 suppliers
Headers, Male Pins - A26720-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers