TE Connectivity Connector Systems Amp - Te Connectivity 103167-7.

Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MOD II Series; Connector Shroud:Shrouded RoHS Compliant: No
Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MOD II Series; Connector Shroud:Shrouded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Amp - Te Connectivity - 26AC5919 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Amp - Te Connectivity
26AC5919
Connector Systems Amp - Te Connectivity 26AC5919
Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MOD II Series; Connector Shroud:Shrouded RoHS Compliant: No

Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MOD II Series; Connector Shroud:Shrouded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC5919
Product Name Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 32.402-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details