TE Connectivity Housings, Boots 1-1743068-1

Description
"3 Position Housing Connector Female, Receptacle Natural 0.187"" (4.75mm)"
Request a Quote Datasheet
Description
"3 Position Housing Connector Female, Receptacle Natural 0.187"" (4.75mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - A127796-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A127796-ND
Housings, Boots A127796-ND
"3 Position Housing Connector Female, Receptacle Natural 0.187"" (4.75mm)"

"3 Position Housing Connector Female, Receptacle Natural 0.187"" (4.75mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
325-1-1743068-1
Electronic Connector 325-1-1743068-1
CONN RCPT HSG 0.187 3POS NATURAL Product overview: 1-1743068-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Housings, Boots. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 325-1-1743068-1 can be used for catalog matching and distributor lookup.

CONN RCPT HSG 0.187 3POS NATURAL Product overview: 1-1743068-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Housings, Boots. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 325-1-1743068-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Housings, Boots - 1364132-1-1743068-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1364132-1-1743068-1
Connectors, Interconnects - Terminals - Housings, Boots 1364132-1-1743068-1
Win Source Part Number: 1364132-1-1743068-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Positive Lock Package: Bulk Product Status: Active Base Product Number: 1743068 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Housing Color: Natural Number of Positions: 3 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.187" (4.75mm) Quick Connects Terminal Size: 0.187" (4.75mm) Stacking Direction: Top to Bottom Material: Polyamide (PA66), Nylon 6/6

Win Source Part Number: 1364132-1-1743068-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Positive Lock
Package: Bulk
Product Status: Active
Base Product Number: 1743068
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Housing
Color: Natural
Number of Positions: 3
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.187" (4.75mm) Quick Connects
Terminal Size: 0.187" (4.75mm)
Stacking Direction: Top to Bottom
Material: Polyamide (PA66), Nylon 6/6

Buy Now Datasheet
Housings, Boots - 1-1743068-1 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
1-1743068-1
Housings, Boots 1-1743068-1
CONN RCPT HSG 0.187 3POS NATURAL

CONN RCPT HSG 0.187 3POS NATURAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A127796-ND 325-1-1743068-1 1364132-1-1743068-1 1-1743068-1
Product Name Housings, Boots Electronic Connector Connectors, Interconnects - Terminals - Housings, Boots Housings, Boots
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details