TE Connectivity Solder D-Sub Connectors 1-1740195-5

Description
Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 4.5 D-Sub Contact Size : 20 Housing Features Centerline (Pitch) : 2.74 MM  [.107 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Inserts Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board D-Sub Shell Size : 1 Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 4.5 D-Sub Contact Size : 20 Housing Features Centerline (Pitch) : 2.74 MM  [.107 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Inserts Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board D-Sub Shell Size : 1 Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solder D-Sub Connectors - 1-1740195-5 - TE Connectivity
Berwyn, PA, United States
Solder D-Sub Connectors
1-1740195-5
Solder D-Sub Connectors 1-1740195-5
Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 4.5 D-Sub Contact Size : 20 Housing Features Centerline (Pitch) : 2.74 MM  [.107 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Inserts Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board D-Sub Shell Size : 1 Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Current Rating (Max) (AMP) : 4.5
  • D-Sub Contact Size : 20

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.107 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Threaded Inserts

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • D-Sub Shell Size : 1
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
9P Hd20 Pin Header Te Connectivity - 93AC8447 - Newark, An Avnet Company
Chicago, IL, United States
9P Hd20 Pin Header Te Connectivity
93AC8447
9P Hd20 Pin Header Te Connectivity 93AC8447
9P HD20 PIN HEADER

9P HD20 PIN HEADER

Supplier's Site
9P Hd20 Pin Header Amp - Te Connectivity - 87AJ8932 - Newark, An Avnet Company
Chicago, IL, United States
9P Hd20 Pin Header Amp - Te Connectivity
87AJ8932
9P Hd20 Pin Header Amp - Te Connectivity 87AJ8932
9P HD20 PIN HEADER

9P HD20 PIN HEADER

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1-1740195-5 93AC8447
Product Name Solder D-Sub Connectors 9P Hd20 Pin Header Te Connectivity
Connector Type Board to Board Connector; D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1589514-2 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
Headers, Male Pins - A28672-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 267 volts
View Details
3 suppliers
Connector Systems Amp - Te Connectivity - 24AC1382 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details