TE Connectivity
Automotive Terminals
1-173630-2
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.8 MM [.071 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 4 Wire Contact Termination Area Plating Material : Gold
Dimensions Compatible Insulation Diameter Range : 1.4 - 1.9 MM [.055 - .075 INCH ] Tab Length : 16 MM [.63 INCH ] Wire Size (MMSQ) : .2 - .35 Wire Size (AWG) : 24 - 22 Wire Size Search (AWG) : 23, 24, 22 Wire Size Search (MMSQ) : .2, .35, .25
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.8 MM [.071 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 4 Wire Contact Termination Area Plating Material : Gold
Dimensions Compatible Insulation Diameter Range : 1.4 - 1.9 MM [.055 - .075 INCH ] Tab Length : 16 MM [.63 INCH ] Wire Size (MMSQ) : .2 - .35 Wire Size (AWG) : 24 - 22 Wire Size Search (AWG) : 23, 24, 22 Wire Size Search (MMSQ) : .2, .35, .25
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.8 MM [.071 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 4 Wire Contact Termination Area Plating Material : Gold
Dimensions Compatible Insulation Diameter Range : 1.4 - 1.9 MM [.055 - .075 INCH ] Tab Length : 16 MM [.63 INCH ] Wire Size (MMSQ) : .2 - .35 Wire Size (AWG) : 24 - 22 Wire Size Search (AWG) : 23, 24, 22 Wire Size Search (MMSQ) : .2, .35, .25
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
- Terminal Seal Type : Unsealed
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1.8mm
- Crimp Type : F-Crimp
- Interface Plating : Gold (Au)
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : 1.8 MM [.071 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 4
- Wire Contact Termination Area Plating Material : Gold
Dimensions
- Compatible Insulation Diameter Range : 1.4 - 1.9 MM [.055 - .075 INCH ]
- Tab Length : 16 MM [.63 INCH ]
- Wire Size (MMSQ) : .2 - .35
- Wire Size (AWG) : 24 - 22
- Wire Size Search (AWG) : 23, 24, 22
- Wire Size Search (MMSQ) : .2, .35, .25
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4000
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 105 DEGC [212 DEGF ]
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1-173630-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Gold; Gold (Au)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
OD / Width
0.0710 inch (1.8 mm)
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details