TE Connectivity Mini PCI Express & mSATA 1-1735583-2

Description
Body Features Ejector Location : Both Ends Configuration Features Number of Keys : 2 Number of Positions : 16 Number of Rows : 1 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 15 PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Height Above PC Board : 5.75 MM  [.023 INCH ] Row-to-Row Spacing : 1.27 MM  [.5 INCH ] Stack Height : 7.5 MM  [2.95 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.5 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Bus Type : Micro SATA, SATA UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Insertion Style : Direct Insert Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Ejector Location : Both Ends Configuration Features Number of Keys : 2 Number of Positions : 16 Number of Rows : 1 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 15 PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Height Above PC Board : 5.75 MM  [.023 INCH ] Row-to-Row Spacing : 1.27 MM  [.5 INCH ] Stack Height : 7.5 MM  [2.95 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.5 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Bus Type : Micro SATA, SATA UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Insertion Style : Direct Insert Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mini PCI Express & mSATA - 1-1735583-2 - TE Connectivity
Berwyn, PA, United States
Mini PCI Express & mSATA
1-1735583-2
Mini PCI Express & mSATA 1-1735583-2
Body Features Ejector Location : Both Ends Configuration Features Number of Keys : 2 Number of Positions : 16 Number of Rows : 1 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 15 PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Height Above PC Board : 5.75 MM  [.023 INCH ] Row-to-Row Spacing : 1.27 MM  [.5 INCH ] Stack Height : 7.5 MM  [2.95 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.5 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Bus Type : Micro SATA, SATA UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Insertion Style : Direct Insert Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Ejector Location : Both Ends

Configuration Features


  • Number of Keys : 2
  • Number of Positions : 16
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 15
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Height Above PC Board : 5.75 MM  [.023 INCH ]
  • Row-to-Row Spacing : 1.27 MM  [.5 INCH ]
  • Stack Height : 7.5 MM  [2.95 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.5 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Bus Type : Micro SATA, SATA
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment Type : Polarization
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Insertion Style : Direct Insert
  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1735583-2
Product Name Mini PCI Express & mSATA
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102159-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Headers, Male Pins - A28487-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers