TE Connectivity USB Connectors 1-1734309-7

Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 3 Number of Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .38 MICM  [15 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Tail Length : 2.2 MM  [.087 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ] Housing Color : Black Housing Material : PA 6T Industry Standards Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Locating Posts : With Locking Feature : Without PCB Mount Location : Top PCB Mount Retention Type : Hold-Down Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Panel, Cable-to-Board LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 3 Number of Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .38 MICM  [15 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Tail Length : 2.2 MM  [.087 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ] Housing Color : Black Housing Material : PA 6T Industry Standards Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Locating Posts : With Locking Feature : Without PCB Mount Location : Top PCB Mount Retention Type : Hold-Down Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Panel, Cable-to-Board LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1-1734309-7 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1-1734309-7
USB Connectors 1-1734309-7
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 3 Number of Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .38 MICM  [15 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Tail Length : 2.2 MM  [.087 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ] Housing Color : Black Housing Material : PA 6T Industry Standards Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Locating Posts : With Locking Feature : Without PCB Mount Location : Top PCB Mount Retention Type : Hold-Down Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Panel, Cable-to-Board LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 3
  • Number of Positions : 12

Contact Features


  • Contact Current Rating (Max) (AMP) : 2.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness : .38 MICM  [15 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Tail Length : 2.2 MM  [.087 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ]
  • Housing Color : Black
  • Housing Material : PA 6T

Industry Standards


  • Industry Standard : USB 2.0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount, Board Mount
  • Locating Posts : With
  • Locking Feature : Without
  • PCB Mount Location : Top
  • PCB Mount Retention Type : Hold-Down
  • Panel Mount Feature Type : Panel Stops

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Panel, Cable-to-Board
  • LED : Without
  • Product Type : Connector
  • USB Connector Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
Tri-Stk Usb,15U
Chicago, IL, United States
Tri-Stk Usb,15U",blk,w/o Spring Te Connectivity
21R1743
Tri-Stk Usb,15U",blk,w/o Spring Te Connectivity 21R1743
TRI-STK USB,15U",BLK,W/O SPRING

TRI-STK USB,15U",BLK,W/O SPRING

Supplier's Site
Tri-Stk Usb,15U ,blk,w/o Spring Amp - Te Connectivity - 40AJ9627 - Newark, An Avnet Company
Chicago, IL, United States
Tri-Stk Usb,15U ,blk,w/o Spring Amp - Te Connectivity
40AJ9627
Tri-Stk Usb,15U ,blk,w/o Spring Amp - Te Connectivity 40AJ9627
Tri-Stk USB,15u ,BLK,w/o spring

Tri-Stk USB,15u ,BLK,w/o spring

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
1-1734309-7
USB Connectors 1-1734309-7
USB Connectors TRIPLE STACK USB A 15GOLD

USB Connectors TRIPLE STACK USB A 15GOLD

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1734309-7 21R1743 1-1734309-7
Product Name USB Connectors Tri-Stk Usb,15U",blk,w/o Spring Te Connectivity USB Connectors
Connector Type USB; Wire to Board Connector USB USB
Termination Through Hole - Solder Solder Pin
Mounting Panel Mount, Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102154-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
HDMI Connectors - 1747981-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
8 suppliers
Rectangular Wire & Cable Connectors & Housings - 102387-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
7 suppliers