TE Connectivity Usb Connector Type Te Connectivity 2108877-1.

Description
USB Connector Type:Micro USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
Description
USB Connector Type:Micro USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Connector Type Te Connectivity - 30AC3900 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector Type Te Connectivity
30AC3900
Usb Connector Type Te Connectivity 30AC3900
USB Connector Type:Micro USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

USB Connector Type:Micro USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC3900
Product Name Usb Connector Type Te Connectivity
Connector Type USB
Unlock Full Specs
to access all available technical data