TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-172163-2

Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 15 Number of Power Positions : 15 Number of Rows : 3 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Row-to-Row Spacing : 4.14 MM  [.163 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.163 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 15 Number of Power Positions : 15 Number of Rows : 3 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Row-to-Row Spacing : 4.14 MM  [.163 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.163 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-172163-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-172163-2
Rectangular Wire & Cable Connectors & Housings 1-172163-2
Body Features Primary Product Color : Red Configuration Features Number of Positions : 15 Number of Power Positions : 15 Number of Rows : 3 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Row-to-Row Spacing : 4.14 MM  [.163 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.163 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 15
  • Number of Power Positions : 15
  • Number of Rows : 3
  • Number of Signal Positions : 0

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Row-to-Row Spacing : 4.14 MM  [.163 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 4.14 MM  [.163 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 1-172163-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1-172163-2-ND
Rectangular Connector Housings 1-172163-2-ND
"15 Rectangular Connectors - Housings Receptacle Red 0.163"" (4.14mm)"

"15 Rectangular Connectors - Housings Receptacle Red 0.163"" (4.14mm)"

Buy Now Datasheet
Pin & Socket Connectors - 1-172163-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
1-172163-2
Pin & Socket Connectors 1-172163-2
15 POS TR MINI UNIV

15 POS TR MINI UNIV

Buy Now
15 Pos Tr Mini Univ Amp - Te Connectivity - 96X7105 - Newark, An Avnet Company
Chicago, IL, United States
15 Pos Tr Mini Univ Amp - Te Connectivity
96X7105
15 Pos Tr Mini Univ Amp - Te Connectivity 96X7105
15 POS TR MINI UNIV

15 POS TR MINI UNIV

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-172163-2 1-172163-2-ND 1-172163-2 96X7105
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Pin & Socket Connectors 15 Pos Tr Mini Univ Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103946-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Headers, Male Pins - A114687-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103945-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers