AUTOMOTIVE CONN HOUSING, RCPT, 25POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:25Ways; For Use With:AMP MCP Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 17AH9634 |
| Product Name | Automotive Conn Housing, Rcpt, 25Pos; Product Range Te Connectivity |