TE Connectivity Wtb Housing, Rcpt, 12Pos, 1Row, 2.5Mm; Product Range Amp Te Connectivity 1-171822-2

Description
WTB HOUSING, RCPT, 12POS, 1ROW, 2.5MM; Product Range:EI Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:AMP EI Series Pin & Socket Contacts RoHS Compliant: Yes
Description
WTB HOUSING, RCPT, 12POS, 1ROW, 2.5MM; Product Range:EI Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:AMP EI Series Pin & Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 12Pos, 1Row, 2.5Mm; Product Range Amp Te Connectivity - 69AH4028 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 12Pos, 1Row, 2.5Mm; Product Range Amp Te Connectivity
69AH4028
Wtb Housing, Rcpt, 12Pos, 1Row, 2.5Mm; Product Range Amp Te Connectivity 69AH4028
WTB HOUSING, RCPT, 12POS, 1ROW, 2.5MM; Product Range:EI Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:AMP EI Series Pin & Socket Contacts RoHS Compliant: Yes

WTB HOUSING, RCPT, 12POS, 1ROW, 2.5MM; Product Range:EI Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:2.5mm; For Use With:AMP EI Series Pin & Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH4028
Product Name Wtb Housing, Rcpt, 12Pos, 1Row, 2.5Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details