TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-171196-0

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 21.6 MM  [.85 INCH ] Connector Length : 19.4 MM  [.764 INCH ] Connector Width : 16.51 MM  [.65 INCH ] Panel Thickness (Recommended) : .64 - 1.65 MM  [.025 - .065 INCH ] Row-to-Row Spacing : 6.1 MM  [.24 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5.1 MM  [.202 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized, Certified Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Locking Leg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 21.6 MM  [.85 INCH ] Connector Length : 19.4 MM  [.764 INCH ] Connector Width : 16.51 MM  [.65 INCH ] Panel Thickness (Recommended) : .64 - 1.65 MM  [.025 - .065 INCH ] Row-to-Row Spacing : 6.1 MM  [.24 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5.1 MM  [.202 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized, Certified Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Locking Leg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-171196-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-171196-0
Rectangular Wire & Cable Connectors & Housings 1-171196-0
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 21.6 MM  [.85 INCH ] Connector Length : 19.4 MM  [.764 INCH ] Connector Width : 16.51 MM  [.65 INCH ] Panel Thickness (Recommended) : .64 - 1.65 MM  [.025 - .065 INCH ] Row-to-Row Spacing : 6.1 MM  [.24 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5.1 MM  [.202 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized, Certified Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Locking Leg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Connector Height : 21.6 MM  [.85 INCH ]
  • Connector Length : 19.4 MM  [.764 INCH ]
  • Connector Width : 16.51 MM  [.65 INCH ]
  • Panel Thickness (Recommended) : .64 - 1.65 MM  [.025 - .065 INCH ]
  • Row-to-Row Spacing : 6.1 MM  [.24 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 5.1 MM  [.202 INCH ]
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • CSA Rating : LR 16455
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized, Certified

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Locking Leg

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
13A 250V Electronic Connector
340-1-171196-0
13A 250V Electronic Connector 340-1-171196-0
6 Pos Crimp Wire Housing, Male, 13A, 250V, Natural Product overview: 1-171196-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-171196-0 can be used for catalog matching and distributor lookup.

6 Pos Crimp Wire Housing, Male, 13A, 250V, Natural Product overview: 1-171196-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-171196-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A106239-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A106239-ND
Rectangular Connector Housings A106239-ND
"6 Rectangular Connectors - Housings Plug Natural 0.202"" (5.13mm)"

"6 Rectangular Connectors - Housings Plug Natural 0.202"" (5.13mm)"

Buy Now Datasheet
6 Pos Mate-N-Lok S Amp - Te Connectivity - 16R9428 - Newark, An Avnet Company
Chicago, IL, United States
6 Pos Mate-N-Lok S Amp - Te Connectivity
16R9428
6 Pos Mate-N-Lok S Amp - Te Connectivity 16R9428
6 POS MATE-N-LOK S

6 POS MATE-N-LOK S

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-171196-0 340-1-171196-0 A106239-ND 16R9428
Product Name Rectangular Wire & Cable Connectors & Housings 13A 250V Electronic Connector Rectangular Connector Housings 6 Pos Mate-N-Lok S Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Panel Mount Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A3064-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Connectors, Interconnects - Coaxial Connectors (RF) - 997910-0106-003-000 - Win Source Electronics
Specs
Connector Type Coaxial Connector
View Details
3 suppliers
Automotive Connector Backshells - 7242403 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
5 suppliers