TE Connectivity
Quick Disconnects
1-170153-2
Description
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Accepts Wire Insulation Diameter Range : 3.1 - 4.1 MM [.12 - .16 INCH ] Overall Length : 29.5 MM [1.161 INCH ] Receptacle Terminal Stock Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14
Mechanical Attachment Extraction Force (KGF) : .5 Locking Lance Height (MM) : 1.4 Mating Retention Type : Locking Lance Wire Insulation Support : With
Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 1000
Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Accepts Wire Insulation Diameter Range : 3.1 - 4.1 MM [.12 - .16 INCH ] Overall Length : 29.5 MM [1.161 INCH ] Receptacle Terminal Stock Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14
Mechanical Attachment Extraction Force (KGF) : .5 Locking Lance Height (MM) : 1.4 Mating Retention Type : Locking Lance Wire Insulation Support : With
Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 1000
Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Accepts Wire Insulation Diameter Range : 3.1 - 4.1 MM [.12 - .16 INCH ] Overall Length : 29.5 MM [1.161 INCH ] Receptacle Terminal Stock Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14
Mechanical Attachment Extraction Force (KGF) : .5 Locking Lance Height (MM) : 1.4 Mating Retention Type : Locking Lance Wire Insulation Support : With
Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 1000
Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features
- Connection Capacity : Single
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- Quick Disconnect Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Pre-Tin
Dimensions
- Accepts Wire Insulation Diameter Range : 3.1 - 4.1 MM [.12 - .16 INCH ]
- Overall Length : 29.5 MM [1.161 INCH ]
- Receptacle Terminal Stock Thickness : .41 MM [.016 INCH ]
- Wire Size (MMSQ) : .82 - 2.08
- Wire Size (AWG) : 18 - 14
Mechanical Attachment
- Extraction Force (KGF) : .5
- Locking Lance Height (MM) : 1.4
- Mating Retention Type : Locking Lance
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Loose Piece/Carton
- Packaging Quantity : 1000
Product Type Features
- Insertion Force : Normal
- Sealable : No
- Terminates To : Wire & Cable
- Wire Stop : No
- Wire/Cable Type : Regular Wire
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-170153-2 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Pre-Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
18 to 22 AWG
International
0.3300 to 0.8200 mm2
View Details
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details
2 suppliers
Material
Tin
Features
RoHS
North American
10 to 12 AWG
View Details
Material
Unplated
North American
15 to 18 AWG
International
0.7000 to 2.1 mm2
View Details