TE Connectivity Through-Hole Resistors 1-1676915-9

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.3 x 2.3 Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 7.32K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -65 - 155 DEGC  [-85 - 311 DEGF ] Temperature Coefficient (PPMC) : ±15
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.3 x 2.3 Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 7.32K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -65 - 155 DEGC  [-85 - 311 DEGF ] Temperature Coefficient (PPMC) : ±15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1-1676915-9 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1-1676915-9
Through-Hole Resistors 1-1676915-9
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.3 x 2.3 Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 7.32K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -65 - 155 DEGC  [-85 - 311 DEGF ] Temperature Coefficient (PPMC) : ±15

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 6.3 x 2.3

Electrical Characteristics


  • Operating Voltage (V) : 250
  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : .25
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 7.32K

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Thin Film
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -65 - 155 DEGC  [-85 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±15
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1-1676915-9
Resistors 1-1676915-9
Thin Film

Thin Film

Buy Now
Res, 7K32, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity - 99AC9929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K32, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity
99AC9929
Res, 7K32, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity 99AC9929
RES, 7K32, 0.25W, AXIAL, METAL FILM; Resistance:7.32kohm; Product Range:R Series; Power Rating:0.25W; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 7K32, 0.25W, AXIAL, METAL FILM; Resistance:7.32kohm; Product Range:R Series; Power Rating:0.25W; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1-1676915-9 1-1676915-9 99AC9929
Product Name Through-Hole Resistors Resistors Res, 7K32, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm
Mounting / Packaging ThroughHole Axial Leads
Resistance Range 7320 ohms 7320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers