TE Connectivity USB Connectors 1-1674451-3

Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin-Lead Configuration Features Number of Ports : 3 Number of Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .305 MICM  [12 MICIN ] Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Tail Length : 2.6 MM  [.102 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Natural Housing Material : Thermoplastic Industry Standards Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Locating Posts : With Locking Feature : Without PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board, Cable-to-Panel LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin-Lead Configuration Features Number of Ports : 3 Number of Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .305 MICM  [12 MICIN ] Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Tail Length : 2.6 MM  [.102 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Natural Housing Material : Thermoplastic Industry Standards Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Locating Posts : With Locking Feature : Without PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board, Cable-to-Panel LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1-1674451-3 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1-1674451-3
USB Connectors 1-1674451-3
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin-Lead Configuration Features Number of Ports : 3 Number of Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .305 MICM  [12 MICIN ] Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Tail Length : 2.6 MM  [.102 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Natural Housing Material : Thermoplastic Industry Standards Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Locating Posts : With Locking Feature : Without PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board, Cable-to-Panel LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin-Lead

Configuration Features


  • Number of Ports : 3
  • Number of Positions : 12

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness : .305 MICM  [12 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1 MM  [.039 INCH ]
  • Tail Length : 2.6 MM  [.102 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Color : Natural
  • Housing Material : Thermoplastic

Industry Standards


  • Industry Standard : USB 2.0

Mechanical Attachment


  • Connector Mounting Type : Board Mount, Panel Mount
  • Locating Posts : With
  • Locking Feature : Without
  • PCB Mount Location : Top
  • PCB Mount Retention Type : Straight Leg

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray, Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board, Cable-to-Panel
  • LED : Without
  • Product Type : Connector
  • USB Connector Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
Usb Conn. 3P Assy Amp - Te Connectivity - 16R9159 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn. 3P Assy Amp - Te Connectivity
16R9159
Usb Conn. 3P Assy Amp - Te Connectivity 16R9159
USB CONN. 3P ASSY

USB CONN. 3P ASSY

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1-1674451-3 16R9159
Product Name USB Connectors Usb Conn. 3P Assy Amp - Te Connectivity
Connector Type USB; Wire to Board Connector USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 1-1734028-3 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
5 suppliers
Compression Connectors - 031754-000 - TE Connectivity
Specs
Mounting Compression
View Details
Compression Connectors - 005128-000 - TE Connectivity
Specs
Mounting Compression
View Details