TE Connectivity Connector Systems Amp - Te Connectivity 103169-5.

Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series; Connector Shroud:Shrouded RoHS Compliant: No
Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series; Connector Shroud:Shrouded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Amp - Te Connectivity - 28AC6848 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Amp - Te Connectivity
28AC6848
Connector Systems Amp - Te Connectivity 28AC6848
Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series; Connector Shroud:Shrouded RoHS Compliant: No

Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series; Connector Shroud:Shrouded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6848
Product Name Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CLB.M12.NLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
2 suppliers