TE Connectivity ™ Cables, Wires Fiber Optic Cables - 1-167019-6 1-167019-6

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193644-1-167019-6 Color: Grey Number of Conductors: 16 Conductor Material: Copper, Tin Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Wire/Cable Gauge: 28 AWG Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193644-1-167019-6 Color: Grey Number of Conductors: 16 Conductor Material: Copper, Tin Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Wire/Cable Gauge: 28 AWG Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 1-167019-6 - 1-167019-6 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 1-167019-6
1-167019-6
Cables, Wires Fiber Optic Cables - 1-167019-6 1-167019-6
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193644-1-167019-6 Color: Grey Number of Conductors: 16 Conductor Material: Copper, Tin Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Wire/Cable Gauge: 28 AWG Max Operating Temperature: 105 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1193644-1-167019-6
Color: Grey
Number of Conductors: 16
Conductor Material: Copper, Tin
Categories: Cables, Wires Fiber Optic Cables
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Wire/Cable Gauge: 28 AWG
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 1-167019-6
Product Name Cables, Wires Fiber Optic Cables - 1-167019-6
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 3 m, FC/APC - F-PM850-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details
Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details