TE Connectivity Splices 1-1659301-0

Description
Body Features Plating Material : Unplated Primary Product Material : Brass Weight per Piece (G) : .45 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Strip Orientation : Side Feed Contact Features Barrel Type : Open Contact Plating Material : Unplated Dimensions Overall Product Length : 6 MM  [.236 INCH ] Terminal Material Thickness : .02 MM  [.5 INCH ] Wire Size (MMSQ) : 2.3 - 5.8 Wire Size (AWG) : 14 - 10 Wire Size (CMA) : 4539 - 11446 Wire Size (KCMIL) : 4.539 - 11.446 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Sealable : No Serrated : Yes Splice Type : Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC  [194 DEGF ]
Request a Quote
Description
Body Features Plating Material : Unplated Primary Product Material : Brass Weight per Piece (G) : .45 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Strip Orientation : Side Feed Contact Features Barrel Type : Open Contact Plating Material : Unplated Dimensions Overall Product Length : 6 MM  [.236 INCH ] Terminal Material Thickness : .02 MM  [.5 INCH ] Wire Size (MMSQ) : 2.3 - 5.8 Wire Size (AWG) : 14 - 10 Wire Size (CMA) : 4539 - 11446 Wire Size (KCMIL) : 4.539 - 11.446 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Sealable : No Serrated : Yes Splice Type : Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC  [194 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1-1659301-0 - TE Connectivity
Berwyn, PA, United States
Body Features Plating Material : Unplated Primary Product Material : Brass Weight per Piece (G) : .45 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Strip Orientation : Side Feed Contact Features Barrel Type : Open Contact Plating Material : Unplated Dimensions Overall Product Length : 6 MM  [.236 INCH ] Terminal Material Thickness : .02 MM  [.5 INCH ] Wire Size (MMSQ) : 2.3 - 5.8 Wire Size (AWG) : 14 - 10 Wire Size (CMA) : 4539 - 11446 Wire Size (KCMIL) : 4.539 - 11.446 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Sealable : No Serrated : Yes Splice Type : Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC  [194 DEGF ]

Body Features


  • Plating Material : Unplated
  • Primary Product Material : Brass
  • Weight per Piece (G) : .45

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Strip Orientation : Side Feed

Contact Features


  • Barrel Type : Open
  • Contact Plating Material : Unplated

Dimensions


  • Overall Product Length : 6 MM  [.236 INCH ]
  • Terminal Material Thickness : .02 MM  [.5 INCH ]
  • Wire Size (MMSQ) : 2.3 - 5.8
  • Wire Size (AWG) : 14 - 10
  • Wire Size (CMA) : 4539 - 11446
  • Wire Size (KCMIL) : 4.539 - 11.446

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Other


  • Military Category : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 7000

Product Type Features


  • Sealable : No
  • Serrated : Yes
  • Splice Type : Thru Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Termination Features


  • Termination Method : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 90 DEGC  [194 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-1659301-0
Product Name Splices
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627133-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 104505-8 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-160304-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Quick Disconnects - 1-1377175-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 12 to 14 AWG
View Details
2 suppliers