Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.248 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range (MM) : 2.4 - 3.2 Product Length : 19.8 MM [.78 INCH ] Terminal Material Thickness : .45 MM [.018 INCH ] Wire Size (CMA) : 986 - 3947
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Insertion Force : Normal
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 110 DEGC [230 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.248 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range (MM) : 2.4 - 3.2 Product Length : 19.8 MM [.78 INCH ] Terminal Material Thickness : .45 MM [.018 INCH ] Wire Size (CMA) : 986 - 3947
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Insertion Force : Normal
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 110 DEGC [230 DEGF ]
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.248 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range (MM) : 2.4 - 3.2 Product Length : 19.8 MM [.78 INCH ] Terminal Material Thickness : .45 MM [.018 INCH ] Wire Size (CMA) : 986 - 3947
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Insertion Force : Normal
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 110 DEGC [230 DEGF ]
Configuration Features
Connection Capacity : Single
Contact Features
Barrel Type : Open
Contact Base Material : Brass
Crimp Type : F-Crimp
Mating Tab Thickness : .8 MM [.031 INCH ]
Mating Tab Width : 6.3 MM [.248 INCH ]
Quick Disconnect Terminal Type : Receptacle
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
Compatible Insulation Diameter Range (MM) : 2.4 - 3.2
Product Length : 19.8 MM [.78 INCH ]
Terminal Material Thickness : .45 MM [.018 INCH ]
Wire Size (CMA) : 986 - 3947
Mechanical Attachment
Mating Retention Type : Dimple
Wire Insulation Support : With
Packaging Features
Packaging Method : Reel
Packaging Quantity : 7000
Product Type Features
Insertion Force : Normal
Termination Features
Product Terminates To : Wire & Cable
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : 110 DEGC [230 DEGF ]