TE Connectivity Quick Disconnects 1-1627057-9

Description
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Nickel Silver Crimp Type : F-Crimp Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 3.1 MM  [.122 INCH ] Overall Length : 19.8 MM  [.78 INCH ] Receptacle Terminal Stock Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : .7 - 2.1 Wire Size (AWG) : 19 - 14 Wire Size (CMA) : 1381 - 4144 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 150 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 200 DEGC  [392 DEGF ]
Request a Quote
Description
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Nickel Silver Crimp Type : F-Crimp Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 3.1 MM  [.122 INCH ] Overall Length : 19.8 MM  [.78 INCH ] Receptacle Terminal Stock Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : .7 - 2.1 Wire Size (AWG) : 19 - 14 Wire Size (CMA) : 1381 - 4144 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 150 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 200 DEGC  [392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 1-1627057-9 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
1-1627057-9
Quick Disconnects 1-1627057-9
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Nickel Silver Crimp Type : F-Crimp Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 3.1 MM  [.122 INCH ] Overall Length : 19.8 MM  [.78 INCH ] Receptacle Terminal Stock Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : .7 - 2.1 Wire Size (AWG) : 19 - 14 Wire Size (CMA) : 1381 - 4144 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 150 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 200 DEGC  [392 DEGF ]

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Nickel Silver
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 6.3 MM  [.248 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Accepts Wire Insulation Diameter Range : 3.1 MM  [.122 INCH ]
  • Overall Length : 19.8 MM  [.78 INCH ]
  • Receptacle Terminal Stock Thickness : .45 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .7 - 2.1
  • Wire Size (AWG) : 19 - 14
  • Wire Size (CMA) : 1381 - 4144

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 150

Product Type Features


  • Insertion Force : Normal
  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire Stop : No

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 200 DEGC  [392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-1627057-9
Product Name Quick Disconnects
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Connector Contacts - 104506-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627100-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details